ASTM International - ASTM F1815-06
Standard Test Methods for Saturated Hydraulic Conductivity, Water Retention, Porosity, and Bulk Density of Putting Green and Sports Turf Root Zones
| Organization: | ASTM International |
| Publication Date: | 15 November 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
1.1 These test methods cover the measurements of saturated hydraulic conductivity, water retention, porosity (including distribution of capillary and air-filled porosity at a known soil suction), and bulk density on sand-based root zone mixes to be used for construction and topdressing of golf course putting greens including United States Golf Association (USGA) recommended greens, golf course tees, sand-based sports fields, or other highly trafficked turfgrass areas. These test methods are designed for sand-based mixes and are not intended for use with fine or medium textured soils, for example, sandy loams and loams.
1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to its use.
abstract:
These test methods cover the standard procedures and related calculations for determining the saturated hydraulic conductivity, water retention, porosity, and bulk density of sand-based root zone... View More
Document History