ASTM International - ASTM F1815-11

Standard Test Methods for Saturated Hydraulic Conductivity, Water Retention, Porosity, and Bulk Density of Athletic Field Rootzones

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 6
ICS Code (Sports facilities): 97.220.10
scope:

1.1 These test methods cover the measurements of saturated hydraulic conductivity, water retention, porosity (including distribution of capillary and air-filled porosity at a known soil suction), and bulk density on sand-based root zone mixes to be used for construction and topdressing of golf course putting greens including United States Golf Association (USGA) recommended greens, golf course tees, sand-based sports fields, or other highly trafficked turfgrass areas. These test methods are designed for sand-based mixes and are not intended for use with fine or medium textured soils, for example, sandy loams and loams.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to its use.

abstract:

These test methods cover the standard procedures and related calculations for determining the saturated hydraulic conductivity, water retention, porosity, and bulk density of sand-based root zone... View More

Document History

October 1, 2018
Standard Test Methods for Saturated Hydraulic Conductivity, Water Retention, Porosity, and Bulk Density of Athletic Field Rootzones
1.1 These test methods cover the measurements of saturated hydraulic conductivity, water retention, porosity (including distribution of capillary and air-filled porosity at a known soil suction), and...
ASTM F1815-11
April 1, 2011
Standard Test Methods for Saturated Hydraulic Conductivity, Water Retention, Porosity, and Bulk Density of Athletic Field Rootzones
These test methods cover the standard procedures and related calculations for determining the saturated hydraulic conductivity, water retention, porosity, and bulk density of sand-based root zone...
November 15, 2006
Standard Test Methods for Saturated Hydraulic Conductivity, Water Retention, Porosity, and Bulk Density of Putting Green and Sports Turf Root Zones
These test methods cover the standard procedures and related calculations for determining the saturated hydraulic conductivity, water retention, porosity, and bulk density of sand-based root zone...
June 10, 1997
Standard Test Method for Saturated Hydraulic Conducitivity, Water Retention, Porosity, Particle Density, and Bulk Density of Putting Green and Sports Turf Root Zones (Withdrawn 2006)
1.1 These test methods cover the measurements of saturated hydraulic conductivity, water retention, porosity (including distribution of capillary an air-filled porosity at a known matric potential),...
Advertisement