ASTM International - ASTM B805-06

Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2006
Status: inactive
Page Count: 7
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, N09777, and N09925 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

The following precautionary caveat pertains only to the test methods, portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS N07716, N07725, N07773, N07776, N09777, and N09925 nickel alloy hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wires. Bars should be... View More

Document History

November 1, 2024
Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, N09777, and N09925 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire....
April 1, 2023
Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, N09777, and N09925 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire....
April 1, 2017
Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, N09777, and N09925 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire....
June 1, 2011
Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, N09777, and N09925 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire....
ASTM B805-06
December 1, 2006
Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, N09777, and N09925 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished...
October 10, 2002
Standard Specification for Precipitation Hardening Nickel Alloys UNS N07716, N07725, N07773, N07776, and N09777, Bar and Wire
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, and N09777 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire. 1.2 The...
January 1, 1995
Standard Specification for Precipitation Hardening Nickel Alloys UNS N07716, N07725, N07773, N07776, and N09777, Bar and Wire
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, and N09777 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire. 1.2 The...
Advertisement