ASTM International - ASTM B805-06(2011)
Standard Specification for Precipitation Hardening Nickel Alloys Bar and Wire
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, N09777, and N09925 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following precautionary caveat pertains only to the test methods, portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers UNS N07716, N07725, N07773, N07776, N09777, and N09925 nickel alloy hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wires. Bars should be... View More
Document History