ASTM International - ASTM C1658/C1658M-06
Standard Specification for Glass Mat Gypsum Panels
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers the glass mat gypsum panels described in 1.1.1-1.1.3.
1.1.1 Glass mat interior gypsum paneldesigned for use on walls, ceilings, or partitions and that affords a surface suitable to receive decoration.
1.1.2 Glass mat coreboard gypsum panel, and glass mat shaftliner gypsum paneldesigned for use as a base in multilayer systems or as gypsum studs or cores in semisolid or solid gypsum board partitions, or in shaftwall assemblies.
1.1.3 Glass mat water-resistant gypsum paneldesigned to be used as a base for the application of ceramic or plastic tile on walls or ceilings. This product is also suitable for decoration. (This is distinct from a coated glass mat water-resistant gypsum panel ASTM C 1178.)
1.2 Specifications applicable to all glass mat gypsum panels are located in Sections and . Specifications applicable to specific glass mat gypsum panels are located in the following sections:
| Section | |
| Glass mat interior gypsum panel | 5 |
| Glass mat coreboard gypsum panel, and glass mat shaftlinergypsum panel | 6 |
| Glass mat water-resistant gypsum panel | 7 |
1.3 The values stated in either inch-pound units or SI (metric) are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independent of the other. Values from the two systems shall not be combined.
abstract:
This specification covers the glass mat gypsum panels. Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a surface suitable to receive... View More
Document History