ASTM International - ASTM C1658/C1658M-13

Standard Specification for Glass Mat Gypsum Panels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 4
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers the glass mat gypsum panels described in 1.1.1 - 1.1.3.

1.1.1 Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a surface suitable to receive decoration.

1.1.2 Glass mat coreboard gypsum panel, and glass mat shaftliner gypsum panel, designed for use as a base in multilayer systems or as gypsum studs or cores in semisolid or solid gypsum board partitions, or in shaftwall assemblies.

1.1.3 Glass mat water-resistant gypsum panel, designed to be used as a base for the application of ceramic or plastic tile on walls or ceilings. This product is also suitable for decoration. (This is distinct from a coated glass mat water-resistant gypsum panel ASTM 1178.)

1.2 Specifications applicable to all glass mat gypsum panels are located in Sections 1 - 4 and 8 - 10. Specifications applicable to specific glass mat gypsum panels are located in the following sections:

  Section
Glass mat interior gypsum panel 5
Glass mat coreboard gypsum panel,
 and glass mat shaftliner
 gypsum panel
6
Glass mat water-resistant gypsum panel 7

1.3 The values stated in either inch-pound units or SI (metric) are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independent of the other. Values from the two systems shall not be combined.

abstract:

This specification covers the glass mat gypsum panels. Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a surface suitable to receive... View More

Document History

September 1, 2019
Standard Specification for Glass Mat Gypsum Panels
1.1 This specification covers the glass mat gypsum panels described in 1.1.1 - 1.1.3. 1.1.1 Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a...
June 1, 2018
Standard Specification for Glass Mat Gypsum Panels
1.1 This specification covers the glass mat gypsum panels described in 1.1.1 - 1.1.3. 1.1.1 Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a...
ASTM C1658/C1658M-13
October 1, 2013
Standard Specification for Glass Mat Gypsum Panels
1.1 This specification covers the glass mat gypsum panels described in 1.1.1 - 1.1.3. 1.1.1 Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a...
January 15, 2012
Standard Specification for Glass Mat Gypsum Panels
1.1 This specification covers the glass mat gypsum panels described in 1.1.1-1.1.3. 1.1.1 Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a...
December 1, 2006
Standard Specification for Glass Mat Gypsum Panels
1.1 This specification covers the glass mat gypsum panels described in 1.1.1-1.1.3. 1.1.1 Glass mat interior gypsum paneldesigned for use on walls, ceilings, or partitions and that affords a surface...
Advertisement