ASTM International - ASTM F1311-90(2006)
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal combustion engine exhaust and forced ventilation systems.
1.2 Values stated in inch-pound units are to be regarded as the standard.
abstract:
This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced... View More
Document History