ASTM International - ASTM F1311-90(2018)

Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2018
Status: inactive
Page Count: 3
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal combustion engine exhaust and forced ventilation systems.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced... View More

Document History

May 1, 2023
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
1.1 This specification provides design and construction criteria for large diameter flanges sizes 14?NPS to 144?NPS, for use in high temperature (1000?°F), low pressure service (25?psig), such as...
ASTM F1311-90(2018)
March 1, 2018
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal...
May 1, 2012
Standard Specification for Large–Diameter Fabricated Carbon Steel Flanges
This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced...
December 1, 2006
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced...
January 1, 1995
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
A description is not available for this item.
August 31, 1990
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal...
August 31, 1990
Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
1.1 This specification provides design and construction criteria for large diameter flanges sizes 14 to 144 NPS, for use in high temperature (1000°F), low pressure service (25 psig), such as internal...
Advertisement