ASTM International - ASTM D3992-94(2000)
Standard Specification for Wool Top or Mohair Top and Assignment of Grade
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 March 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Natural fibres): | 59.060.10 |
scope:
1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type.
Note 1-For fineness specifications for wool, mohair, and alpaca, refer to Specifications D3991 and D2252.
Document History
July 1, 2012
Standard Specifications for Fineness of Wool Top or Mohair Top and Assignment of Grade (Withdrawn 2021)
1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type....
August 15, 2006
Standard Specifications for Fineness of Wool Top or Mohair Top and Assignment of Grade
1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type....
ASTM D3992-94(2000)
March 10, 2000
Standard Specification for Wool Top or Mohair Top and Assignment of Grade
1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type....