ASTM International - ASTM D3992-94(2012)e1

Standard Specifications for Fineness of Wool Top or Mohair Top and Assignment of Grade (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 3
ICS Code (Natural fibres): 59.060.10
significance And Use:

These specifications are considered satisfactory for classifying wool top or mohair top by grade and provide a basis for acceptance of commercial shipments.

scope:

1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type.

Note 1-For fineness specifications for wool, mohair, and alpaca, refer to Specifications D3991 and D2252.

Document History

ASTM D3992-94(2012)e1
July 1, 2012
Standard Specifications for Fineness of Wool Top or Mohair Top and Assignment of Grade (Withdrawn 2021)
1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type....
August 15, 2006
Standard Specifications for Fineness of Wool Top or Mohair Top and Assignment of Grade
1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type....
March 10, 2000
Standard Specification for Wool Top or Mohair Top and Assignment of Grade
1.1 These specifications are applicable in the classification, by fineness grade, of the fiber in wool top, mohair top, wool yarns, mohair yarns, wool fabrics, and mohair fabrics of the worsted type....
Advertisement