ASTM International - ASTM E1771-07
Standard Test Method for Determination of Copper in Anode and Blister Copper (Withdrawn 2016)
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
This test method for the determination of copper in anode (99.0 to 99.8 %) and blister copper (92.0 to 98.0 %) is primarily intended as a referee method, to test such materials for compliance with... View More
scope:
1.1 This test method describes the electrolytic determination of copper in commercial anode (99.0 to 99.8%) and blister copper (92.0 to 98.0 %).
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 9.
Document History