ASTM International - ASTM E1771-95(2001)
Standard Test Method for Determination of Copper in Anode and Blister Copper
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
1.1 This test method describes the electrolytic determination of copper in commercial anode (99.0 to 99.8%) and blister copper (92.0 to 98.0%).
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 8.
Document History