ASTM International - ASTM D6931-07

Standard Test Method for Indirect Tensile (IDT) Strength of Bituminous Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2007
Status: inactive
Page Count: 5
ICS Code (Road construction materials): 93.080.20
significance And Use:

The values of IDT strength may be used to evaluate the relative quality of bituminous mixtures in conjunction with laboratory mix design testing and for estimating the potential for rutting or... View More

scope:

1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine the Indirect Tensile (IDT) Strength.

1.2 The within-laboratory repeatability standard deviation, for the recommended rate of loading (50 mm/min) and test temperature (25°C), has been determined to be 80 kPa (12 psi) for 100 mm (4 in.) diameter specimens, based on 28 labs using either 2 or 4 test replicates with 11 different mix samples. Additional data is provided in Table 1 for the users information. The between-laboratory reproducibility of this test method is being determined and will be available on or before August 2011. Therefore, this test method should not be used for acceptance or rejection of materials for purchasing purposes.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 15, 2024
Standard Test Method for Indirect Tensile (IDT) Strength of Asphalt Mixtures
4.1 The values of IDT strength may be used to evaluate the relative quality of asphalt mixtures in conjunction with laboratory mix design testing or other mechanical testing. The results can also be...
July 1, 2017
Standard Test Method for Indirect Tensile (IDT) Strength of Asphalt Mixtures
4.1 The values of IDT strength may be used to evaluate the relative quality of asphalt mixtures in conjunction with laboratory mix design testing and for estimating the potential for rutting or...
February 1, 2012
Standard Test Method for Indirect Tensile (IDT) Strength of Bituminous Mixtures
1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine the Indirect Tensile (IDT) Strength. 1.2 The...
ASTM D6931-07
February 1, 2007
Standard Test Method for Indirect Tensile (IDT) Strength of Bituminous Mixtures
1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine the Indirect Tensile (IDT) Strength. 1.2 The...
Advertisement