ASTM International - ASTM D6931-12

Standard Test Method for Indirect Tensile (IDT) Strength of Bituminous Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2012
Status: inactive
Page Count: 5
ICS Code (Road construction materials): 93.080.20
significance And Use:

The values of IDT strength may be used to evaluate the relative quality of bituminous mixtures in conjunction with laboratory mix design testing and for estimating the potential for rutting or... View More

scope:

1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine the Indirect Tensile (IDT) Strength.

1.2 The within-laboratory repeatability standard deviation, for the recommended rate of loading (50 mm/min) and test temperature (25ºC), has been determined to be 80 kPa for 101.6 mm diameter specimens, based on 28 labs using either 2 or 4 test replicates with 11 different mix samples. Additional data is provided in Table 1 for the user's information. The between-laboratory reproducibility of this test method is being determined and will be available on or before August 2012. Therefore, this test method should not be used for acceptance or rejection of materials for purchasing purposes.

1.3 The values stated in SI units are to be regarded as standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Source of DataNumber
of
Replicates
Specimen
Diameter
(mm)
Loading
Rate
(mm/min)
Test
Temperature
(°C)
Average
Strength
(kPa)
Standard
Deviation
Strength
(kPa)
d2s
(2.83×SE)
(kPa)
Standard
Deviation
Strength
(% mean)
d2s
(2.83×SE)
(% mean)
Anderson and
McGennis

A

315012.5-1028702005667.019.8
N CHRP
Report 530

B

315012.5-10---922-32
(4 aggregate types;
4 binders)
215012.5-10---11
(nom max size:
9.5 mm to 25 mm)
Solaimanian and
Kennedy

Cdry

41005025-103292--
moisture-conditioned5025-83234--
(9 labs; 3 aggregate
types; 2 binders)
Test Method

D4867/D4867M
(dry or conditioned)

21005025-55159--
(19 labs;
5 mixtures)
Suggested Single
Lab Precision
502580

A R. M. Anderson and R. B. McGennis, "Ruggedness Evaluation of AASHTO TP7 and TP9," Phase I, FHWA HIPT (Task J), Federal Highway Administration, November 1998.

B W. Christensen and R. F. Bonaquist, "Evaluation of Indirect Tensile Test (IDT) Procedures for Low-Temperature Performance of Hot Mix Asphalt," NCHRP Report 530.

C Solaimanian and T. W. Kennedy, "Precision of the Moisture Susceptibility Test Method TEX-531-C," Project Summary Report 4909-S, November 2000.

Document History

December 15, 2024
Standard Test Method for Indirect Tensile (IDT) Strength of Asphalt Mixtures
4.1 The values of IDT strength may be used to evaluate the relative quality of asphalt mixtures in conjunction with laboratory mix design testing or other mechanical testing. The results can also be...
July 1, 2017
Standard Test Method for Indirect Tensile (IDT) Strength of Asphalt Mixtures
4.1 The values of IDT strength may be used to evaluate the relative quality of asphalt mixtures in conjunction with laboratory mix design testing and for estimating the potential for rutting or...
ASTM D6931-12
February 1, 2012
Standard Test Method for Indirect Tensile (IDT) Strength of Bituminous Mixtures
1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine the Indirect Tensile (IDT) Strength. 1.2 The...
February 1, 2007
Standard Test Method for Indirect Tensile (IDT) Strength of Bituminous Mixtures
1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine the Indirect Tensile (IDT) Strength. 1.2 The...
Advertisement