ASTM International - ASTM A722/A722M-07
Standard Specification for Uncoated High-Strength Steel Bars for Prestressing Concrete
| Organization: | ASTM International |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
1.1 This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Bars are of a minimum ultimate tensile strength level of 1035 MPa (150000 psi).
1.2 Two types of bars are provided: Type I bar has a plain surface and Type II bar has surface deformations.
1.3 Supplementary requirements of an optional nature are provided. They shall apply only when specified by the purchaser.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Two types of... View More
Document History