ASTM International - ASTM A722/A722M-15

Standard Specification for High-Strength Steel Bars for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2015
Status: inactive
Page Count: 5
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers Type I and Type II high-strength steel bars intended for use in prestressed concrete construction or in prestressed ground anchors. Type I bars have a plain surface. Type II bars have surface deformations. Bars are of a minimum tensile strength level of 150 000 psi [1035 MPa].

1.2 A supplementary requirement (S1) is provided for use where bend tests of bars are required by the purchaser. The supplementary requirement applies only when specified in the purchase order.

1.3 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

1.4 This specification is applicable for orders in either inch-pound units (as Specification A722) or in SI units (as Specification A722M).

1.5 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification.

abstract:

This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Two types of... View More

Document History

September 1, 2018
Standard Specification for High-Strength Steel Bars for Prestressed Concrete
1.1 This specification covers Type I and Type II high-strength steel bars intended for use in prestressed concrete construction or in prestressed ground anchors. Type I bars have a plain surface....
ASTM A722/A722M-15
April 15, 2015
Standard Specification for High-Strength Steel Bars for Prestressed Concrete
1.1 This specification covers Type I and Type II high-strength steel bars intended for use in prestressed concrete construction or in prestressed ground anchors. Type I bars have a plain surface....
May 1, 2012
Standard Specification for Uncoated High-Strength Steel Bars for Prestressing Concrete
1.1 This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Bars are of a...
March 1, 2007
Standard Specification for Uncoated High-Strength Steel Bars for Prestressing Concrete
1.1 This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Bars are of a...
September 1, 2006
Standard Specification for Uncoated High-Strength Steel Bars for Prestressing Concrete
1.1 This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Bars are of a...
March 1, 2005
Standard Specification for Uncoated High-Strength Steel Bar for Prestressing Concrete
1.1 This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Bars are of a...
April 10, 2003
Standard Specification for Uncoated High-Strength Steel Bar for Prestressing Concrete
1.1 This specification covers uncoated high-strength steel bars intended for use in pretensioned and post-tensioned prestressed concrete construction or in prestressed ground anchors. Bars are of a...
April 10, 1998
Standard Specification for Uncoated High-Strength Steel Bar for Prestressing Concrete
1.1 This specification covers uncoated high-strength steel bars intended for use in prestressed concrete construction. Bars are of a minimum ultimate tensile strength level of 1035 MPa (150 000 psi)....
Advertisement