ASTM International - ASTM D4126-02(2007)
Standard Specification for Vapor-Degreasing Grade and General Solvent Grade 1,1,1-Trichloroethane
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
scope:
1.1 This specification covers vapor-degreasing grade and general solvent grade 1,1,1-trichloroethan
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1
Practices D 3844 and D 4276, STP 403A and MNL2 provide additional important information on vapor degreasing and solvent properties.
abstract:
This specification covers the requirements for vapor-degreasing grade and general solvent grade 1,1,1-trichloroethan
Document History