ASTM International - ASTM D4126-02(2012)

Standard Specification for Vapor-Degreasing Grade and General Solvent Grade 1,1,1-Trichloroethane (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2012
Status: inactive
Page Count: 2
ICS Code (Other products of the chemical industry): 71.100.99
scope:

1.1 This specification covers vapor-degreasing grade and general solvent grade 1,1,1-trichloroethane. High purity grades of 1,1,1-trichloroethane are available but should not be evaluated by this specification.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-Practices D3844 and D4276, STP 403A and MNL2 provide additional important information on vapor degreasing and solvent properties.

abstract:

This specification covers the requirements for vapor-degreasing grade and general solvent grade 1,1,1-trichloroethane. High purity grades are also available but should not be evaluated by... View More

Document History

ASTM D4126-02(2012)
March 1, 2012
Standard Specification for Vapor-Degreasing Grade and General Solvent Grade 1,1,1-Trichloroethane (Withdrawn 2017)
1.1 This specification covers vapor-degreasing grade and general solvent grade 1,1,1-trichloroethane. High purity grades of 1,1,1-trichloroethane are available but should not be evaluated by this...
February 1, 2007
Standard Specification for Vapor-Degreasing Grade and General Solvent Grade 1,1,1-Trichloroethane
1.1 This specification covers vapor-degreasing grade and general solvent grade 1,1,1-trichloroethane. High purity grades of 1,1,1-trichloroethane are available but should not be evaluated by this...
December 10, 2002
Standard Specification for Vapor-Degreasing Grade and General Solvent Grade 1,1,1-Trichloroethane
1.1 This specification covers vapor-degreasing grade and general solvent grade 1,1,1-trichloroethane. High purity grades of 1,1,1-trichloroethane are available but should not be evaluated by this...
January 10, 2000
Standard Specification for Vapor-Degreasing Grade and General Solvent Grade 1,1,1-Trichloroethane
1.1 This specification covers vapor-degreasing grade and general solvent grade 1,1,1-trichloroethane. High purity grades of 1,1,1-trichloroethane are available but should not be evaluated by this...
Advertisement