ASTM International - ASTM C155-97(2007)

Standard Classification of Insulating Firebrick

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 2
ICS Code (Refractories): 81.080
significance And Use:

This classification establishes an orderly grouping of insulating firebrick to provide group identifications for use by those producing or purchasing these materials. The group identification... View More

scope:

1.1 This classification covers heat insulating material known as insulating firebrick. This material is suitable for lining certain kinds of industrial furnaces.

Note 1-Insulating materials for use below 1000°F (538°C) are covered by ASTM Committee C-16 on Thermal Insulation.

Document History

September 1, 2022
Standard Classification of Insulating Firebrick
1.1 This classification covers heat-insulating material known as insulating firebrick. This material is suitable for lining certain kinds of industrial furnaces. Note 1: Insulating materials for use...
October 1, 2018
Standard Classification of Insulating Firebrick
1.1 This classification covers heat-insulating material known as insulating firebrick. This material is suitable for lining certain kinds of industrial furnaces. Note 1: Insulating materials for use...
September 1, 2013
Standard Classification of Insulating Firebrick
3.1 This classification establishes an orderly grouping of insulating firebrick to provide group identifications for use by those producing or purchasing these materials. The group identification...
ASTM C155-97(2007)
March 1, 2007
Standard Classification of Insulating Firebrick
This classification establishes an orderly grouping of insulating firebrick to provide group identifications for use by those producing or purchasing these materials. The group identification number...
February 10, 1997
Standard Classification of Insulating Firebrick
1.1 This classification covers heat insulating material known as insulating firebrick. This material is suitable for lining certain kinds of industrial furnaces. Note-Insulating materials for use...
February 10, 1997
Standard Classification of Insulating Firebrick
1.1 This classification covers heat insulating material known as insulating firebrick. This material is suitable for lining certain kinds of industrial furnaces. Note 1—Insulating materials for use...
Advertisement