ASTM International - ASTM C155-97(2013)
Standard Classification of Insulating Firebrick
| Organization: | ASTM International |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Refractories): | 81.080 |
significance And Use:
3.1 This classification establishes an orderly grouping of insulating firebrick to provide group identifications for use by those producing or purchasing these materials. The group identification... View More
scope:
1.1 This classification covers heat insulating material known as insulating firebrick. This material is suitable for lining certain kinds of industrial furnaces.
Note 1-Insulating materials for use below 1000°F (538°C) are covered2 by ASTM Committee C-16 on Thermal Insulation.
Document History