ASTM International - ASTM A269-07

Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1.

1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/4 in. (6.4 mm) in inside diameter and larger and 0.020 in. (0.51 mm) in nominal wall-thickness and heavier.

1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. (3.2 mm) in inside diameter or 0.015 in. (0.38 mm) in thickness.

Note 1-Additional testing requirements may apply for use in ASME B31.3 applications.

1.4 Optional supplementary requirements are provided and, when one or more of these are desired, each shall be so stated in the order.

1.5 The values stated in inch-pound units are to be regarded as the standard.

Document History

October 1, 2013
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1 1.2 The tubing...
April 1, 2010
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. 1.2 The tubing...
March 1, 2008
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. 1.2 The tubing...
September 1, 2007
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. 1.2 The tubing...
ASTM A269-07
March 1, 2007
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. 1.2 The tubing...
March 1, 2004
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in . 1.2 The tubing sizes...
December 10, 2002
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in . 1.2 The tubing sizes...
August 10, 2002
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in . 1.2 The tubing sizes...
March 10, 2001
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in . 1.2 The tubing sizes...
March 10, 2001
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in . 1.2 The tubing sizes...
Advertisement