ASTM International - ASTM A269-07a
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
| Organization: | ASTM International |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers grades of nominal-wall-thickne
1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/4 in. (6.4 mm) in inside diameter and larger and 0.020 in. (0.51 mm) in nominal wall-thickness and heavier.
1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. (3.2 mm) in inside diameter or 0.015 in. (0.38 mm) in thickness.
Note 1 - Additional testing requirements may apply for use in ASME B31.3 applications.
1.4 Optional supplementary requirements are provided and, when one or more of these are desired, each shall be so stated in the order.
1.5 The values stated in inch-pound units are to be regarded as the standard.
Document History