ASTM International - ASTM B1-01(2007)
Standard Specification for Hard-Drawn Copper Wire
| Organization: | ASTM International |
| Publication Date: | 15 March 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers hard-drawn round copper wire for electrical purposes.
1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. Each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification. For conductor sizes designated by AWG or kcmil sizes, the requirements in SI units are numerically converted from the corresponding requirements in inch-pound units. For conductor sizes designation by AWG or kcmil, the requirements in SI units have been numerically converted from corresponding values stated or derived in inch-pound units. For conductor sizes designated by SI units only, the requirements are stated or derived in SI units.
1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.
abstract:
This specification covers hard-drawn round copper wire for electrical purposes. The wire shall be tested and shall conform to the requirements as to tensile strength, elongation, and electrical... View More
Document History