ASTM International - ASTM B1-12
Standard Specification for Hard-Drawn Copper Wire
| Organization: | ASTM International |
| Publication Date: | 15 November 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers hard-drawn round copper wire for electrical purposes.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 Exception-For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.
abstract:
This specification covers hard-drawn round copper wire for electrical purposes. The wire shall be tested and shall conform to the requirements as to tensile strength, elongation, and electrical... View More
Document History