ASTM International - ASTM C303-07
Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
significance And Use:
Dimensional measurements of the product thermal insulation are essential in determining compliance of a product with specification limits. Dimensional measurements of various test specimens are... View More
scope:
1.1 This test method covers determination of the dimensions and density of block and board insulation as defined in Terminology C 168.
1.2 The values stated in the SI system are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History