ASTM International - ASTM C303-10(2016)
Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 15 October 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
significance And Use:
5.1 Dimensional measurements of the product thermal insulation are essential in determining compliance of a product with specification limits. Dimensional measurements of various test specimens... View More
scope:
1.1 This test method covers determination of the dimensions and density of block and board insulation as defined in Terminology C168.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History