ASTM International - ASTM B351/B351M-07
Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Steel bars and rods): | 77.140.60 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows:
1.1.1 R60001-Unalloyed grade,
1.1.2 R60802-Zirconium-Tin alloy (Zircaloy 2),
1.1.3 R60804-Zirconium-Tin alloy (Zircaloy 4), and
1.1.4 R60901-Zirconium-Niobium alloy.
1.2 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. SI values cannot be mixed with inch-pound values.
1.3 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History