ASTM International - ASTM B351/B351M-08e1

Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2008
Status: inactive
Page Count: 6
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows:

1.1.1 R60001-Unalloyed grade,

1.1.2 R60802-Zirconium-Tin alloy (Zircaloy 2),

1.1.3 R60804-Zirconium-Tin alloy (Zircaloy 4), and

1.1.4 R60901-Zirconium-Niobium alloy.

1.2 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. SI values cannot be mixed with inch-pound values.

1.3 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS R60001, R60802, R60804, and R60901 wrought zirconium and zirconium alloy bars, rods, and wires. All material grades covered should conform to the required chemical... View More

Document History

Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001—Unalloyed grade, 1.1.2 R60802—Zirconium-Tin alloy (Zircaloy 2),...
April 1, 2018
Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001—Unalloyed grade, 1.1.2 R60802—Zirconium-Tin alloy (Zircaloy 2),...
October 1, 2013
Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001—Unalloyed grade, 1.1.2 R60802—Zirconium-Tin alloy (Zircaloy 2),...
April 1, 2008
Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001—Unalloyed grade, 1.1.2 R60802—Zirconium-Tin alloy (Zircaloy 2),...
ASTM B351/B351M-08e1
April 1, 2008
Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001—Unalloyed grade, 1.1.2 R60802—Zirconium-Tin alloy (Zircaloy 2),...
May 1, 2007
Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001—Unalloyed grade, 1.1.2 R60802—Zirconium-Tin alloy (Zircaloy 2), 1.1.3...
June 10, 2002
Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
1.1 This specification covers hot- and cold-finished zirconium and zirconium alloy bars, rod, and wire, other than those required for reforging, including rounds, squares, and shapes. 1.2 One...
Advertisement