ASTM International - ASTM D4292-92(2007)
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Solid fuels): | 75.160.10 |
significance And Use:
Vibrated bulk density, VBD, is an indicator of calcined petroleum coke porosity, which affects its suitability for use in pitch-bonded carbon applications. (Warning-Vibrated bulk density... View More
scope:
1.1 This test method covers the determination of bulk density of a representative 2-kg sample of calcined petroleum coke, after vibration to increase compaction.
1.2 The procedure is limited to particles passing through a 6.68-mm opening sieve (equivalent to a 3-mesh Tyler Standard Series) and retained on a 0.21-mm opening sieve (equivalent to a 65-mesh Tyler Standard Series). Further, the procedure is limited to a specific test sample having particles retained between screens having openings that differ by a factor of less than 2Equation 1 - 2 and preferably less than 2.
1.3 The values stated in acceptable SI units are to be regarded as the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History