ASTM International - ASTM D4292-92(1997)
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This test method covers the determination of bulk density of a representative 2-kg sample of calcined petroleum coke, after vibration to increase compaction.
1.2 The procedure is limited to particles passing through a 6.68-mm opening sieve (equivalent to a 3-mesh Tyler Standard Series) and retained on a 0.21-mm opening sieve (equivalent to a 65-mesh Tyler Standard Series). Further, the procedure is limited to a specific test sample having particles retained between screens having openings that differ by a factor of less than 2[radical]2 and preferably less than 2.
1.3 The values stated in acceptable SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History