ASTM International - ASTM F2087-01(2007)

Standard Specification for Packing, Fiberglass, Braided, Rope, and Wick

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2007
Status: inactive
Page Count: 3
ICS Code (Burners and boilers in general): 27.060.01
scope:

1.1 This specification covers the general requirements and tests for braided, rope, and wick fiberglass packing used for boiler, furnace, and other high-temperature equipment seals for service temperatures up to 1000°F (538°C).

abstract:

This specification covers the general requirements and testing procedures for wick (Type I), rope (Type II), and braided (Type III) fiberglass packing used for boiler, furnace, and other... View More

Document History

July 1, 2013
Standard Specification for Packing, Fiberglass, Braided, Rope, and Wick
1.1 This specification covers the general requirements and tests for braided, rope, and wick fiberglass packing used for boiler, furnace, and other high-temperature equipment seals for service...
ASTM F2087-01(2007)
May 1, 2007
Standard Specification for Packing, Fiberglass, Braided, Rope, and Wick
This specification covers the general requirements and testing procedures for wick (Type I), rope (Type II), and braided (Type III) fiberglass packing used for boiler, furnace, and other...
February 10, 2001
Standard Specification for Packing, Fiberglass, Braided, Rope, and Wick
1.1 This specification covers the general requirements and tests for braided, rope, and wick fiberglass packing used for boiler, furnace, and other high-temperature equipment seals for service...
Advertisement