ASTM International - ASTM F2087-13
Standard Specification for Packing, Fiberglass, Braided, Rope, and Wick
| Organization: | ASTM International |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Burners and boilers in general): | 27.060.01 |
scope:
1.1 This specification covers the general requirements and tests for braided, rope, and wick fiberglass packing used for boiler, furnace, and other high-temperature equipment seals for service temperatures up to 1000°F (538°C).
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the general requirements and testing procedures for wick (Type I), rope (Type II), and braided (Type III) fiberglass packing used for boiler, furnace, and other... View More
Document History