ASTM International - ASTM A732/A732M-98e1

Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 6
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process.

1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix)

. Note 1-An investment casting is one that is produced in a mold, obtained by investing (surrounding) an expendable pattern with a refractory slurry which is allowed to solidify. The expendable pattern may consist of wax, plastic, or other material and is removed by heating prior to filling the mold with liquid metal.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

November 1, 2025
Standard Specification for Castings, Investment, Carbon and Low-Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered. 1.3...
May 1, 2020
Standard Specification for Castings, Investment, Carbon and Low-Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered....
March 1, 2014
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered....
April 1, 2009
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered. 1.3...
January 1, 2005
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered. 1.3...
September 10, 2002
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix). Note...
September 10, 1998
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix) . Note...
ASTM A732/A732M-98e1
September 10, 1998
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix) . Note...
Advertisement