ASTM International - ASTM A732/A732M-09

Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 6
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process.

1.2 Fifteen grades of steel and two cobalt alloy grades are covered.

1.3 Supplementary requirements of an optional nature are provided for use at the option of the purchaser. The supplementary requirements shall apply only when specified individually by the purchaser in the purchase order or contract.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. Fifteen grades of steel and two cobalt alloy grades are covered. Steel... View More

Document History

November 1, 2025
Standard Specification for Castings, Investment, Carbon and Low-Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered. 1.3...
May 1, 2020
Standard Specification for Castings, Investment, Carbon and Low-Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered....
March 1, 2014
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered....
ASTM A732/A732M-09
April 1, 2009
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered. 1.3...
January 1, 2005
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel and cobalt alloy castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered. 1.3...
September 10, 2002
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix). Note...
September 10, 1998
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix) . Note...
September 10, 1998
Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
1.1 This specification covers carbon and low-alloy steel castings made by the investment casting process. 1.2 Fifteen grades of steel and two cobalt alloy grades are covered (see Appendix) . Note...
Advertisement