ASTM International - ASTM B747-07

Standard Specification for Copper-Zirconium Alloy Sheet and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for sheet and strip of Copper Alloy UNS C15100.

1.2 Values stated in inch-pound units are the standard. SI values given in parentheses are for information only.

abstract:

This specification establishes the requirements for sheets and strips of copper-zirconium alloys with Copper Alloy UNS No. C15100. The material for manufacture shall be a cast bar, slab, cake,... View More

Document History

April 15, 2020
Standard Specification for Copper-Zirconium Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS C15100 sheet and strip. 1.2 Units—The values stated in inch-pound units are to be regarded as standard. The values given in...
October 1, 2015
Standard Specification for Copper-Zirconium Alloy Sheet and Strip
This specification establishes the requirements for sheets and strips of copper-zirconium alloys with Copper Alloy UNS No. C15100. The material for manufacture shall be a cast bar, slab, cake,...
October 1, 2011
Standard Specification for Copper-Zirconium Alloy Sheet and Strip
This specification establishes the requirements for sheets and strips of copper-zirconium alloys with Copper Alloy UNS No. C15100. The material for manufacture shall be a cast bar, slab, cake,...
ASTM B747-07
October 1, 2007
Standard Specification for Copper-Zirconium Alloy Sheet and Strip
This specification establishes the requirements for sheets and strips of copper-zirconium alloys with Copper Alloy UNS No. C15100. The material for manufacture shall be a cast bar, slab, cake,...
April 10, 2002
Standard Specification for Copper-Zirconium Alloy Sheet and Strip
1.1 This specification establishes the requirements for sheet and strip of Copper Alloy UNS C15100. 1.2 Values stated in inch-pound units are the standard. SI values given in parentheses are for...
April 10, 2002
Standard Specification for Copper-Zirconium Alloy Sheet and Strip
1.1 This specification establishes the requirements for sheet and strip of Copper Alloy UNS C15100. 1.2 Values stated in inch-pound units are the standard. SI values given in parentheses are for...
Advertisement