ASTM International - ASTM B747-15
Standard Specification for Copper-Zirconium Alloy Sheet and Strip
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for Copper Alloy UNS C15100 sheet and strip.
1.2 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
abstract:
This specification establishes the requirements for sheets and strips of copper-zirconium alloys with Copper Alloy UNS No. C15100. The material for manufacture shall be a cast bar, slab, cake,... View More
Document History