ASTM International - ASTM D5069-07
Standard Practice for Preparation of Paint-Roller Covers for Evaluation of Architectural Coatings
| Organization: | ASTM International |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paint coating equipment): | 87.100 |
scope:
1.1 This practice covers the preparation or breaking-in of paint-roller covers for evaluation.
1.2 This practice is applicable to paint-roller covers having nap lengths up to 13 mm (1/2 in.). Longer pile rollers can be adapted.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History