ASTM International - ASTM D5069-92(1997)

Standard Practice for Preparation of Paint-Roller Covers for Evaluation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 2
scope:

1.1 This practice describes the preparation or breaking-in of paint-roller covers for evaluation.

1.2 This practice is applicable to paint-roller covers having nap lengths up to 1/2 in. (13 mm).

1.3 This standard does not purport to address the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2007
Standard Practice for Preparation of Paint-Roller Covers for Evaluation of Architectural Coatings
1.1 This practice covers the preparation or breaking-in of paint-roller covers for evaluation. 1.2 This practice is applicable to paint-roller covers having nap lengths up to 13 mm (1/2 in.). Longer...
December 10, 2002
Standard Practice for Preparation of Paint-Roller Covers for Evaluation
Until a paint-roller cover is saturated with paint, only part of the paint loaded onto the paint-roller cover can be transferred to a surface being painted. The remainder of the paint is absorbed...
ASTM D5069-92(1997)
January 1, 1992
Standard Practice for Preparation of Paint-Roller Covers for Evaluation
1.1 This practice describes the preparation or breaking-in of paint-roller covers for evaluation. 1.2 This practice is applicable to paint-roller covers having nap lengths up to 1/2 in. (13 mm)....
Advertisement