ASTM International - ASTM A890/A890M-99(2007)

Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic).

1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion resistance when properly balanced in composition and properly heat treated. Ferrite levels are not specified, but these alloys will develop a range of approximately 30 to 60 % ferrite with the balance austenite.

1.3 The values stated in either inch-pound units or metric (SI) units are to be regarded separately as standard. Within the text the metric (SI) units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers castings, iron-chromium-nickel-molybdenum corrosion-resistant, duplex(austenitic/ferritic) for general application. Castings shall be heat treated in... View More

Document History

April 1, 2026
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
September 1, 2018
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
May 1, 2018
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
December 1, 2013
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
November 1, 2012
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
March 1, 2012
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
April 1, 2010
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
This specification covers castings, iron-chromium-nickel-molybdenum corrosion-resistant, duplex(austenitic/ferritic) for general application. Castings shall be heat treated in accordance with the...
ASTM A890/A890M-99(2007)
November 1, 2007
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
This specification covers castings, iron-chromium-nickel-molybdenum corrosion-resistant, duplex(austenitic/ferritic) for general application. Castings shall be heat treated in accordance with the...
October 1, 2003
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
December 10, 1999
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
Advertisement