ASTM International - ASTM A890/A890M-10

Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic).

1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion resistance when properly balanced in composition and properly heat treated. Ferrite levels are not specified, but these alloys will develop a range of approximately 30 to 60 % ferrite with the balance austenite.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3.1 Within the text, the SI units are shown in brackets.

abstract:

This specification covers castings, iron-chromium-nickel-molybdenum corrosion-resistant, duplex(austenitic/ferritic) for general application. Castings shall be heat treated in... View More

Document History

April 1, 2026
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
September 1, 2018
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
May 1, 2018
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
December 1, 2013
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
November 1, 2012
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
March 1, 2012
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
ASTM A890/A890M-10
April 1, 2010
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
This specification covers castings, iron-chromium-nickel-molybdenum corrosion-resistant, duplex(austenitic/ferritic) for general application. Castings shall be heat treated in accordance with the...
November 1, 2007
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
This specification covers castings, iron-chromium-nickel-molybdenum corrosion-resistant, duplex(austenitic/ferritic) for general application. Castings shall be heat treated in accordance with the...
October 1, 2003
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
December 10, 1999
Standard Specification for Castings, Iron-Chromium-Nickel-Molybdenum Corrosion-Resistant, Duplex (Austenitic/Ferritic) for General Application
1.1 This specification covers a group of cast duplex stainless steels (austenitic/ferritic). 1.2 The duplex stainless steel alloys offer a combination of enhanced mechanical properties and corrosion...
Advertisement