ASTM International - ASTM D225-07

Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules (Withdrawn 2012)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather side with mineral granules.

1.2 Shingles meeting this specification are intended to be applied with a headlap of not less than 51 mm (2 in.).

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather... View More

Document History

ASTM D225-07
November 1, 2007
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules (Withdrawn 2012)
This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather side...
July 1, 2004
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
July 10, 2003
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
August 10, 2002
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
August 10, 2001
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
January 1, 1965
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
A description is not available for this item.
Advertisement