ASTM International - ASTM D225-65(1978)

Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1965
Status: inactive
Page Count: 3

Document History

November 1, 2007
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules (Withdrawn 2012)
This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather side...
July 1, 2004
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
July 10, 2003
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
August 10, 2002
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
August 10, 2001
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt roofing in shingle form, composed of single or multiple thicknesses of organic felt saturated and coated on both sides with asphalt and surfaced on the weather...
ASTM D225-65(1978)
January 1, 1965
Standard Specification for Asphalt Shingles (Organic Felt) Surfaced With Mineral Granules
A description is not available for this item.
Advertisement