ASTM International - ASTM D4650-93(1998)

Standard Specification for Normal Butane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 1
scope:

1.1 The normal butane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process design and operations. Tables are provided for gaseous and liquid normal butane at temperatures between 135 and 600 K at pressures to 70 MPa. These tables were developed by the National Institute of Standards and Technology (formerly the National Bureau of Standards) upon culmination of four years of effort in acquiring available physical properties data, performing experimental measurements, and in formulating these tables for use in thermal computations.

Document History

November 1, 2025
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
April 1, 2019
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
June 1, 2014
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
December 1, 2008
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
May 10, 2003
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The normal butane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
ASTM D4650-93(1998)
May 10, 1998
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The normal butane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
Advertisement