ASTM International - ASTM D4650-08

Standard Specification for Normal Butane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2008
Status: inactive
Page Count: 2
ICS Code (Gaseous fuels): 75.160.30
scope:

1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process design and operations. Tables are provided for gaseous and liquid normal butane at temperatures between 136 and 560 K at pressures to 20 MPa. One table provides properties at the conditions of liquid-vapor equilibrium (saturation properties). The other table provides properties at selected T, p points for the equilibrium phase at those conditions. The tables were developed by the National Institute of Standards and Technology from a Standard Reference Database product REFPROP, version 8.0.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

The normal butane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for... View More

Document History

November 1, 2025
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
April 1, 2019
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
June 1, 2014
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
ASTM D4650-08
December 1, 2008
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The thermophysical property tables for normal butane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
May 10, 2003
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The normal butane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
May 10, 1998
Standard Specification for Normal Butane Thermophysical Property Tables
1.1 The normal butane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of normal butane for process...
Advertisement