ASTM C146

Standard Test Methods for Chemical Analysis of Glass Sand

inactive
Buy Now
Organization: ASTM
Publication Date: 15 May 1994
Status: inactive
Page Count: 12
ICS Code (Raw materials and raw glass): 81.040.10
scope:

1. Scope

1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina (Al2O3). Generally nonclassical, the test methods are rapid and accurate. They include the determination of silica and of total R2O3 (see 11.2.4), and the separate determination of total iron as iron oxide (Fe2O3), titania (TiO2), chromium oxide (Cr2O3), zirconia (ZrO2), and ignition loss. Included are procedures for the alkaline earths and alkalies. High-alumina sands may contain as much as 5 to 6 % total alkalies and alkaline earths. It is recommended that the alkalies be determined by flame photometry and the alkaline earths by absorption spectrophotometry.

1.2 These test methods, if followed in detail, will provide interlaboratory agreement of results.

NOTE 1--For additional information, see Test Methods C 169 and Practices E 50.

1.3 The test methods appear in the following order:

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2021
Standard Test Methods for Chemical Analysis of Glass Sand
These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina...
May 15, 1994
Standard Test Methods for Chemical Analysis of Glass Sand
These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina...
ASTM C146
May 15, 1994
Standard Test Methods for Chemical Analysis of Glass Sand
1. Scope 1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to...
May 15, 1994
Standard Test Methods for Chemical Analysis of Glass Sand
These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina...
May 15, 1994
STANDARD TEST METHODS FOR CHEMICAL ANALYSIS OF GLASS SAND
A description is not available for this item.
May 15, 1994
Standard Test Methods for Chemical Analysis of Glass Sand
These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina...
October 31, 1980
Standard Test Methods for Chemical Analysis of Glass Sand
These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina...
October 31, 1980
Standard Test Methods for Chemical Analysis of Glass Sand
A description is not available for this item.

References

Advertisement