ASTM International - ASTM D3105-08

Standard Index of Methods for Testing Elastomeric and Plastomeric Roofing and Waterproofing Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2008
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

Where more than one test method or testing condition is listed for the same characteristic in this index, selection of the methods and conditions to be followed must be governed by experience and... View More

scope:

1.1 This index is provided for reference to aid in the selection of procedures and test methods used in the evaluation of sheet and liquid roofing materials, as appropriate. Composition specifications and analytical methods in general, as well as tests on raw materials, are not included, the scope being limited to procedures used in the evaluation of the materials as received or as finished materials or coatings.

Document History

January 1, 2017
Standard Index of Methods for Testing Elastomeric and Plastomeric Roofing and Waterproofing Materials
3.1 Where more than one test method or testing condition is listed for the same characteristic in this index, selection of the methods and conditions to be followed must be governed by experience and...
ASTM D3105-08
January 1, 2008
Standard Index of Methods for Testing Elastomeric and Plastomeric Roofing and Waterproofing Materials
Where more than one test method or testing condition is listed for the same characteristic in this index, selection of the methods and conditions to be followed must be governed by experience and the...
July 10, 1999
Standard Index of Methods for Testing Elastomeric and Plastomeric Roofing and Waterproofing Materials
1.1 This index is provided for reference to aid in the selection of procedures and test methods used in the evaluation of reinforced or non-reinforced elastomeric and plastomeric, nonbituminous...
Advertisement