ASTM International - ASTM D3105-17
Standard Index of Methods for Testing Elastomeric and Plastomeric Roofing and Waterproofing Materials
| Organization: | ASTM International |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
3.1 Where more than one test method or testing condition is listed for the same characteristic in this index, selection of the methods and conditions to be followed must be governed by experience... View More
scope:
1.1 This index is provided for reference to aid in the selection of procedures and test methods used in the evaluation of sheet and liquid roofing materials, as appropriate. Composition specifications and analytical methods in general, as well as tests on raw materials, are not included, the scope being limited to procedures used in the evaluation of the materials as received or as finished materials or coatings.
Document History