ASTM International - ASTM D5016-08

Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2008
Status: inactive
Page Count: 6
ICS Code (Solid fuels): 75.160.10
significance And Use:

The percent sulfur content of the ash derived from coal or coke can be calculated to sulfur trioxide content. This information can be used in combination with results from the determination of... View More

scope:

1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and residues from coal and coke combustion.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
September 1, 2016
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
ASTM D5016-08
February 1, 2008
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
February 1, 2008
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
October 1, 2007
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
June 1, 2007
Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the rapid determination of sulfur in ash from coal and coke. 1.2 This test method is an...
April 10, 2003
Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the rapid determination of sulfur in ash from coal and coke. 1.2 This test method is an...
January 1, 1995
Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the rapid determination of sulfur in ash from coal and coke. 1.2 This test method is an...
Advertisement