ASTM International - ASTM D5016-98

Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
ICS Code (Solid fuels): 75.160.10
scope:

1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the rapid determination of sulfur in ash from coal and coke.

1.2 This test method is an alternative for test methods described in Test Methods D1757.

1.3 The values stated in SI units (Practice E380) shall be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
September 1, 2016
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
February 1, 2008
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
February 1, 2008
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
October 1, 2007
Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the determination of sulfur in coal and coke combustion residues, including lab ashes and...
June 1, 2007
Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the rapid determination of sulfur in ash from coal and coke. 1.2 This test method is an...
April 10, 2003
Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the rapid determination of sulfur in ash from coal and coke. 1.2 This test method is an...
ASTM D5016-98
January 1, 1995
Standard Test Method for Sulfur in Ash from Coal, Coke, and Residues from Coal Combustion Using High-Temperature Tube Furnace Combustion Method with Infrared Absorption
1.1 This test method describes a procedure using a high-temperature tube furnace and infrared detection for the rapid determination of sulfur in ash from coal and coke. 1.2 This test method is an...
Advertisement