ASTM International - ASTM D1199-86(2008)

Standard Specification for Calcium Carbonate Pigments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2008
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers two types of high-content calcium carbonate pigments, as follows:

1.1.1 Type PC-Calcium carbonate precipitate, prepared either by complete solution or by carbonation of lime.

1.1.2 Type GC-Ground mineral product.

1.2 Six grades of pigments, based on particle size (see 3.3) are covered.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers two types of high-content calcium carbonate pigments, Type PC and Type GC. Pigments shall be classified into six grades based on particle size, namely: Grade I (fine... View More

Document History

June 1, 2020
Standard Specification for Calcium Carbonate Pigments
1.1 This specification covers two types of high-content calcium carbonate pigments, as follows: 1.1.1 Type PC—Calcium carbonate precipitate, prepared either by complete solution or by carbonation of...
December 1, 2014
Standard Specification for Calcium Carbonate Pigments
1.1 This specification covers two types of high-content calcium carbonate pigments, as follows: 1.1.1 Type PC—Calcium carbonate precipitate, prepared either by complete solution or by carbonation of...
ASTM D1199-86(2008)
February 1, 2008
Standard Specification for Calcium Carbonate Pigments
1.1 This specification covers two types of high-content calcium carbonate pigments, as follows: 1.1.1 Type PC—Calcium carbonate precipitate, prepared either by complete solution or by carbonation of...
October 1, 2003
Standard Specification for Calcium Carbonate Pigments
1.1 This specification covers two types of high-content calcium carbonate pigments, as follows: 1.1.1 Type PC—Calcium carbonate precipitate, prepared either by complete solution or by carbonation of...
May 10, 1999
Standard Specification for Calcium Carbonate Pigments
1.1 This specification covers two types of high-content calcium carbonate pigments, as follows: 1.1.1 Type PC- Calcium carbonate precipitate, prepared either by complete solution or by carbonation...
Advertisement